Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4800L

Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4800L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4800L-ND
FET, MOSFET Arrays AO4800L-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800L - 1016808-AO4800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800L
1016808-AO4800L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800L 1016808-AO4800L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016808-AO4800L Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 630pF @ 15V Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016808-AO4800L
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 630pF @ 15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4800L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4800L
MOSFET 2N-CH 30V 6.9A 8SOIC

MOSFET 2N-CH 30V 6.9A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4800L-ND 1016808-AO4800L AO4800L
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details