Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4800B

Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1053-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1053-2-ND
FET, MOSFET Arrays 785-1053-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800B - 009760-AO4800B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800B
009760-AO4800B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800B 009760-AO4800B
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009760-AO4800B Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.9A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 630pF @ 15V Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009760-AO4800B
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.9A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 630pF @ 15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 6.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 6.9A MOSFET Transistor
289-AO4800B
30V 6.9A MOSFET Transistor 289-AO4800B
MOSFET 2N-CH 30V 6.9A 8SOIC Product overview: AO4800B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4800B can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.9A 8SOIC Product overview: AO4800B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4800B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4800B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4800B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4800B
MOSFET 2N-CH 30V 6.9A 8SOIC

MOSFET 2N-CH 30V 6.9A 8SOIC

Supplier's Site
FET, MOSFET Arrays - AO4800B - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO4800B
FET, MOSFET Arrays AO4800B
MOSFET 2N-CH 30V 6.9A 8-SOIC

MOSFET 2N-CH 30V 6.9A 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1053-2-ND 009760-AO4800B 289-AO4800B AO4800B AO4800B
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4800B 30V 6.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS8403TRL - 1020780-AUIRFS8403TRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 99000 milliwatts
View Details
5 suppliers