Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4718L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180406-AO4718L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4718 Alternative Parts (Cross-Reference): SI4420BDY-E3; SI4420BDY-T1; Si4420BDY; RSS130N03FU6TB; Introduction Date: May 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180406-AO4718L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4718 Alternative Parts (Cross-Reference): SI4420BDY-E3; SI4420BDY-T1; Si4420BDY; RSS130N03FU6TB; Introduction Date: May 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180406-AO4718L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180406-AO4718L
Discrete Semiconductor Products 180406-AO4718L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180406-AO4718L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4718 Alternative Parts (Cross-Reference): SI4420BDY-E3; SI4420BDY-T1; Si4420BDY; RSS130N03FU6TB; Introduction Date: May 09, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180406-AO4718L
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: AO4718
Alternative Parts (Cross-Reference): SI4420BDY-E3; SI4420BDY-T1; Si4420BDY; RSS130N03FU6TB;
Introduction Date: May 09, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180406-AO4718L
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20700 milliamps
View Details
6 suppliers