Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4710L AO4710L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180403-AO4710L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 2376pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.8 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180403-AO4710L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 2376pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.8 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4710L - 180403-AO4710L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4710L
180403-AO4710L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4710L 180403-AO4710L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180403-AO4710L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12.7A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 2376pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.8 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180403-AO4710L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 2376pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11.8 mOhm @ 12.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
285-AO4710L
MOSFET Transistor 285-AO4710L
MOSFET P-CH 8SOIC Product overview: AO4710L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO4710L can be used for catalog matching and distributor lookup.

MOSFET P-CH 8SOIC Product overview: AO4710L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO4710L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180403-AO4710L 285-AO4710L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4710L MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data