Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4701 AO4701

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108940-AO4701 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9.5nC @ 4.5V Max Input Capacitance: 952pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 49 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108940-AO4701 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9.5nC @ 4.5V Max Input Capacitance: 952pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 49 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4701 - 108940-AO4701 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4701
108940-AO4701
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4701 108940-AO4701
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 108940-AO4701 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 1.3V @ 250μA Max Gate Charge: 9.5nC @ 4.5V Max Input Capacitance: 952pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 49 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 108940-AO4701
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 250μA
Max Gate Charge: 9.5nC @ 4.5V
Max Input Capacitance: 952pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 49 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1047-2-ND
Single FETs, MOSFETs 785-1047-2-ND
P-Channel 30V 5A (Ta) 2W (Ta) Surface Mount 8-SOIC

P-Channel 30V 5A (Ta) 2W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 5A MOSFET Transistor
278-AO4701
30V 5A MOSFET Transistor 278-AO4701
MOSFET P-CH 30V 5A 8SOIC Product overview: AO4701 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4701 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5A 8SOIC Product overview: AO4701 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4701 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4701 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4701
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4701
MOSFET P-CH 30V 5A 8SOIC

MOSFET P-CH 30V 5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 108940-AO4701 785-1047-2-ND 278-AO4701 AO4701
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4701 Single FETs, MOSFETs 30V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
 - AIGW40N65H5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO247-3
Packing Method Tube; Tube
View Details
6 suppliers