Alpha & Omega Semiconductor, Ltd. 30V 5A 7A MOSFET Transistor AO4630

Description
MOSFET N/P-CH 30V 5A/7A 8SOIC Product overview: AO4630 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4630 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 5A/7A 8SOIC Product overview: AO4630 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4630 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5A 7A MOSFET Transistor
289-AO4630
30V 5A 7A MOSFET Transistor 289-AO4630
MOSFET N/P-CH 30V 5A/7A 8SOIC Product overview: AO4630 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4630 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 5A/7A 8SOIC Product overview: AO4630 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4630 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 800-3745-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
800-3745-2-ND
FET, MOSFET Arrays 800-3745-2-ND
Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 800-3745-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
800-3745-1-ND
FET, MOSFET Arrays 800-3745-1-ND
Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 800-3745-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
800-3745-6-ND
FET, MOSFET Arrays 800-3745-6-ND
Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel Complementary 30V 5A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4630 - 1016805-AO4630 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4630
1016805-AO4630
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4630 1016805-AO4630
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016805-AO4630 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5A, 7A Gate-Source Threshold Voltage: 1.45V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 670pF @ 15V Maximum Rds On at Id,Vgs: 28 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): AO4622; AP4539GM-HF; AO4630; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016805-AO4630
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5A, 7A
Gate-Source Threshold Voltage: 1.45V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 670pF @ 15V
Maximum Rds On at Id,Vgs: 28 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): AO4622; AP4539GM-HF; AO4630;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AO4630 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AO4630
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AO4630
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site
MOSFET N/P-CH 30V 8-SOIC - 62-AO4630 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 8-SOIC
62-AO4630
MOSFET N/P-CH 30V 8-SOIC 62-AO4630
MOSFET N/P-CH 30V 8-SOIC

MOSFET N/P-CH 30V 8-SOIC

Supplier's Site
FET, MOSFET Arrays - AO4630 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO4630
FET, MOSFET Arrays AO4630
MOSFET N/P-CH 30V 8-SOIC

MOSFET N/P-CH 30V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-AO4630 800-3745-2-ND 1016805-AO4630 AO4630 62-AO4630 AO4630
Product Name 30V 5A 7A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4630 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET N/P-CH 30V 8-SOIC FET, MOSFET Arrays
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Surface Mount Tape Reel; Cut Tape (CT)
Polarity P-Channel P-Channel; N and P-Channel Complementary
Unlock Full Specs
to access all available technical data