Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4629L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180397-AO4629L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4629L Alternative Parts (Cross-Reference): UPA1792G-E2; Si4542DY-T1; UPA1792G-E1; AP4503GM-HF; Introduction Date: April 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180397-AO4629L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4629L Alternative Parts (Cross-Reference): UPA1792G-E2; Si4542DY-T1; UPA1792G-E1; AP4503GM-HF; Introduction Date: April 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180397-AO4629L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180397-AO4629L
Discrete Semiconductor Products 180397-AO4629L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180397-AO4629L Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: AO4629L Alternative Parts (Cross-Reference): UPA1792G-E2; Si4542DY-T1; UPA1792G-E1; AP4503GM-HF; Introduction Date: April 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180397-AO4629L
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: AO4629L
Alternative Parts (Cross-Reference): UPA1792G-E2; Si4542DY-T1; UPA1792G-E1; AP4503GM-HF;
Introduction Date: April 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 5.5A SOIC MOSFET Transistor
289-AO4629L
30V 5.5A SOIC MOSFET Transistor 289-AO4629L
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC Product overview: AO4629L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4629L can be used for catalog matching and distributor lookup.

Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC Product overview: AO4629L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4629L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180397-AO4629L 289-AO4629L
Product Name Discrete Semiconductor Products 30V 5.5A SOIC MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16414Q5 N-Channel NexFET™ Power MOSFET - CSD16414Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1221259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details