Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009759-AO4629
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Family Name: AO4629
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A, 5.5A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 6.3nC @ 10V
Max Input Capacitance: 310pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): TSM8568CS RLG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
MOSFET N/P-CH 30V 6A/5.5A 8SOIC Product overview: AO4629 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4629 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel, Common Drain 30V 6A, 5.5A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel, Common Drain 30V 6A, 5.5A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel, Common Drain 30V 6A, 5.5A 2W Surface Mount 8-SOIC
MOSFET N/P-CH 30V 6A/5.5A 8SOIC
MOSFET N/P-CH 30V 6A/5.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 009759-AO4629 | 289-AO4629 | 785-1555-2-ND | AO4629 | AO4629 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4629 | 30V 6A 5.5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; N and P-Channel, Common Drain | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SOIC | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |