Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4627

Description
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4627-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4627-ND
FET, MOSFET Arrays AO4627-ND
Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 4.5A, 3.5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4627 - 039194-AO4627 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4627
039194-AO4627
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4627 039194-AO4627
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039194-AO4627 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A, 3.5A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039194-AO4627
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A, 3.5A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
289-AO4627
30V MOSFET Transistor 289-AO4627
MOSFET N/P-CH 30V 8SOIC Product overview: AO4627 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4627 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8SOIC Product overview: AO4627 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4627 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AO4627 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO4627
FET, MOSFET Arrays AO4627
MOSFET N/P-CH 30V 8SOIC

MOSFET N/P-CH 30V 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4627 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4627
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4627
MOSFET N/P-CH 30V 8SOIC

MOSFET N/P-CH 30V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4627-ND 039194-AO4627 289-AO4627 AO4627 AO4627
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4627 30V MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width)
Polarity P-Channel P-Channel; N and P-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data