Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4621 AO4621

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144793-AO4621 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144793-AO4621 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4621 - 1144793-AO4621 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4621
1144793-AO4621
Hard To Find - AO4621 1144793-AO4621
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144793-AO4621 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144793-AO4621
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144793-AO4621
Product Name Hard To Find - AO4621
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIKW75N60CTE8188XKSA1 - Acme Chip Technology Co., Limited
Specs
Package Type Automotive
Packing Method Tube; Tube
Output Power 428 watts
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details