Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4618 AO4618

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016804-AO4618 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A, 7A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 415pF @ 20V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016804-AO4618 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A, 7A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 415pF @ 20V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4618 - 1016804-AO4618 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4618
1016804-AO4618
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4618 1016804-AO4618
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016804-AO4618 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A, 7A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 415pF @ 20V Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016804-AO4618
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A, 7A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 415pF @ 20V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - 785-1540-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1540-2-ND
FET, MOSFET Arrays 785-1540-2-ND
Mosfet Array N and P-Channel 40V 8A, 7A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 8A, 7A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V 8A 7A MOSFET Transistor
289-AO4618
40V 8A 7A MOSFET Transistor 289-AO4618
MOSFET N/P-CH 40V 8A/7A 8SOIC Product overview: AO4618 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4618 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 8A/7A 8SOIC Product overview: AO4618 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 8A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 8A, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4618 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4618 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4618
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4618
MOSFET N/P-CH 40V 8A/7A 8SOIC

MOSFET N/P-CH 40V 8A/7A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1016804-AO4618 785-1540-2-ND 289-AO4618 AO4618
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4618 FET, MOSFET Arrays 40V 8A 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 40 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers