Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4616L

Description
Mosfet Array N and P-Channel 30V 8.1A (Ta), 7.1A (Ta) 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 8.1A (Ta), 7.1A (Ta) 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AO4616L-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AO4616L-ND
FET, MOSFET Arrays AO4616L-ND
Mosfet Array N and P-Channel 30V 8.1A (Ta), 7.1A (Ta) 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 8.1A (Ta), 7.1A (Ta) 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 8.1A MOSFET Transistor
289-AO4616L
30V 8.1A MOSFET Transistor 289-AO4616L
MOSFET N/P-CH 30V 8.1A 8SOIC Product overview: AO4616L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616L can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 8.1A 8SOIC Product overview: AO4616L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4616L can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - AO4616L - 1144791-AO4616L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AO4616L
1144791-AO4616L
FETs - Arrays - AO4616L 1144791-AO4616L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144791-AO4616L Mounting Style: SMD FET Feature: Standard Transistor Polarity: N and P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 8.1A, 7.1A Rds On (Maximum) at Id, Vgs: 20mOhm at 8.1A, 10V, 25mOhm at 7.1A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA, 2.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19.2nC at 10V, 30.9nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1250pF at 15V, 1573pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144791-AO4616L
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 8.1A, 7.1A
Rds On (Maximum) at Id, Vgs: 20mOhm at 8.1A, 10V, 25mOhm at 7.1A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA, 2.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19.2nC at 10V, 30.9nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1250pF at 15V, 1573pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4616L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4616L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4616L
MOSFET N/P-CH 30V 8.1A 8SOIC

MOSFET N/P-CH 30V 8.1A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number AO4616L-ND 289-AO4616L 1144791-AO4616L AO4616L
Product Name FET, MOSFET Arrays 30V 8.1A MOSFET Transistor FETs - Arrays - AO4616L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers