Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199074-AO4614BL
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: AO4614B
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A, 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 650pF @ 20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): TPC8406-H(TE12LQ; TPC8406-H; SSM8450; TPC8406-H(TE12L,M);
Introduction Date: February 26, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
MOSFET N/P-CH 40V 6A/5A 8SOIC Product overview: AO4614BL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4614BL can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 40V 6A/5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 199074-AO4614BL | 289-AO4614BL | AO4614BL | AO4614BL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614BL | 40V 6A 5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; N and P-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | ||
| PD | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |