Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4614B

Description
Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1294-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1294-1-ND
FET, MOSFET Arrays 785-1294-1-ND
Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1294-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1294-6-ND
FET, MOSFET Arrays 785-1294-6-ND
Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - 785-1294-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1294-2-ND
FET, MOSFET Arrays 785-1294-2-ND
Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 40V 6A, 5A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
40V 6A 5A MOSFET Transistor
289-AO4614B
40V 6A 5A MOSFET Transistor 289-AO4614B
MOSFET N/P-CH 40V 6A/5A 8SOIC Product overview: AO4614B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4614B can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 6A/5A 8SOIC Product overview: AO4614B from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4614B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614B - 006242-AO4614B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614B
006242-AO4614B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614B 006242-AO4614B
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 006242-AO4614B Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A, 5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 10.8nC @ 10V Max Input Capacitance: 650pF @ 20V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 006242-AO4614B
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A, 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 10.8nC @ 10V
Max Input Capacitance: 650pF @ 20V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
FET, MOSFET Arrays - AO4614B - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AO4614B
FET, MOSFET Arrays AO4614B
MOSFET N/P-CH 40V 6A/5A 8SOIC

MOSFET N/P-CH 40V 6A/5A 8SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4614B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4614B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4614B
MOSFET N/P-CH 40V 6A/5A 8SOIC

MOSFET N/P-CH 40V 6A/5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1294-1-ND 289-AO4614B 006242-AO4614B AO4614B AO4614B
Product Name FET, MOSFET Arrays 40V 6A 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614B FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data