Mosfet Array N and P-Channel 60V 4.5A (Ta), 3.2A (Ta) 2W Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861021-AO4612L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 60V 4.5A (Ta), 3.2A (Ta) 2W Surface Mount 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N/P-CH 60V 4.5A 8SOIC Product overview: AO4612L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4612L can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 60V 4.5A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AO4612L-ND | 861021-AO4612L | 289-AO4612L | AO4612L | AO4612L |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4612L | 60V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) | |
| Polarity | P-Channel | P-Channel; N and P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |