Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4610 AO4610

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144787-AO4610 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144787-AO4610 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4610 - 1144787-AO4610 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4610
1144787-AO4610
Hard To Find - AO4610 1144787-AO4610
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144787-AO4610 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144787-AO4610
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144787-AO4610
Product Name Hard To Find - AO4610
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers