Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AO4606

Description
MOSFET N/P-CH 30V 6A 8SOIC
Request a Quote Datasheet
Description
MOSFET N/P-CH 30V 6A 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-AO4606TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AO4606TR-ND
FET, MOSFET Arrays 785-AO4606TR-ND
MOSFET N/P-CH 30V 6A 8SOIC

MOSFET N/P-CH 30V 6A 8SOIC

Buy Now Datasheet
Singapore, Singapore
30V 6A 6.5A MOSFET Transistor
289-AO4606
30V 6A 6.5A MOSFET Transistor 289-AO4606
MOSFET N/P-CH 30V 6A/6.5A 8SOIC Product overview: AO4606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4606 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 6A/6.5A 8SOIC Product overview: AO4606 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6A, 6.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4606 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4606 - 180389-AO4606 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4606
180389-AO4606
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4606 180389-AO4606
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180389-AO4606 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel Complementary FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 310pF @ 15V Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180389-AO4606
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel Complementary
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 310pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4606
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4606
MOSFET N/P-CH 30V 6A/6.5A 8SOIC

MOSFET N/P-CH 30V 6A/6.5A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AO4606TR-ND 289-AO4606 180389-AO4606 AO4606
Product Name FET, MOSFET Arrays 30V 6A 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4606 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data