Alpha & Omega Semiconductor, Ltd. FETs - Arrays - AO4600C AO4600C

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180384-AO4600C Mounting Style: SMD FET Feature: Standard Transistor Polarity: N and P-Channel Part Status: Preliminary Family Name: AO4600C Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8C5H30L; Si4542DY_NL; SI4542DY-F073; SH8MA4TB1; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 7.5A, 5.6A Rds On (Maximum) at Id, Vgs: 23mOhm at 7.5A, 10V, 42mOhm at 5.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA, 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V, 12.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 15V, 1200pF at 15V
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180384-AO4600C Mounting Style: SMD FET Feature: Standard Transistor Polarity: N and P-Channel Part Status: Preliminary Family Name: AO4600C Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8C5H30L; Si4542DY_NL; SI4542DY-F073; SH8MA4TB1; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 7.5A, 5.6A Rds On (Maximum) at Id, Vgs: 23mOhm at 7.5A, 10V, 42mOhm at 5.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA, 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V, 12.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 15V, 1200pF at 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - AO4600C - 180384-AO4600C - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - AO4600C
180384-AO4600C
FETs - Arrays - AO4600C 180384-AO4600C
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180384-AO4600C Mounting Style: SMD FET Feature: Standard Transistor Polarity: N and P-Channel Part Status: Preliminary Family Name: AO4600C Categories: Discrete Semiconductor Products Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STS8C5H30L; Si4542DY_NL; SI4542DY-F073; SH8MA4TB1; Introduction Date: January 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 2W Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 7.5A, 5.6A Rds On (Maximum) at Id, Vgs: 23mOhm at 7.5A, 10V, 42mOhm at 5.6A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA, 1.3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V, 12.2nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 15V, 1200pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180384-AO4600C
Mounting Style: SMD
FET Feature: Standard
Transistor Polarity: N and P-Channel
Part Status: Preliminary
Family Name: AO4600C
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): STS8C5H30L; Si4542DY_NL; SI4542DY-F073; SH8MA4TB1;
Introduction Date: January 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 2W
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 7.5A, 5.6A
Rds On (Maximum) at Id, Vgs: 23mOhm at 7.5A, 10V, 42mOhm at 5.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.5V at 250μA, 1.3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 4.5V, 12.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 1100pF at 15V, 1200pF at 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180384-AO4600C
Product Name FETs - Arrays - AO4600C
Polarity P-Channel; N and P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 154958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers