Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016797-AO4568
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 600pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 12A 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1016797-AO4568 | AO4568 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4568 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | |
| V(BR)DSS | 30 volts | |
| PD | 2500 milliwatts |