Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 127530-AO4498E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2760pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
N-Channel 30V 18A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 30V 18A 8SOIC Product overview: AO4498E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4498E can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 18A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 127530-AO4498E | 785-1553-2-ND | 278-AO4498E | AO4498E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4498E | Single FETs, MOSFETs | 30V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts |