Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4496L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180380-AO4496L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4496 Alternative Parts (Cross-Reference): TPC8066-H,LQ(S; Si4800BDY-E3; uPA2706GR; RJK0371DSP-00-J0; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180380-AO4496L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4496 Alternative Parts (Cross-Reference): TPC8066-H,LQ(S; Si4800BDY-E3; uPA2706GR; RJK0371DSP-00-J0; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180380-AO4496L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180380-AO4496L
Discrete Semiconductor Products 180380-AO4496L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180380-AO4496L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4496 Alternative Parts (Cross-Reference): TPC8066-H,LQ(S; Si4800BDY-E3; uPA2706GR; RJK0371DSP-00-J0; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180380-AO4496L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4496
Alternative Parts (Cross-Reference): TPC8066-H,LQ(S; Si4800BDY-E3; uPA2706GR; RJK0371DSP-00-J0;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 10A SOIC MOSFET Transistor
278-AO4496L
30V 10A SOIC MOSFET Transistor 278-AO4496L
Trans MOSFET N-CH 30V 10A 8-Pin SOIC Product overview: AO4496L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4496L can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 10A 8-Pin SOIC Product overview: AO4496L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4496L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180380-AO4496L 278-AO4496L
Product Name Discrete Semiconductor Products 30V 10A SOIC MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7215-55A,118 - 1025193-BUK7215-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 115000 milliwatts
View Details
4 suppliers
Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers