Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4490L

Description
N-Channel 30V 16A (Ta) 2.8W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 16A (Ta) 2.8W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO4490L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4490L-ND
Single FETs, MOSFETs AO4490L-ND
N-Channel 30V 16A (Ta) 2.8W (Ta) Surface Mount 8-SOIC

N-Channel 30V 16A (Ta) 2.8W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
FETs - Single - AO4490L - 1144781-AO4490L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO4490L
1144781-AO4490L
FETs - Single - AO4490L 1144781-AO4490L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144781-AO4490L Packaging: Bulk Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-SO Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 2.8W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 16A Rds On (Maximum) at Id, Vgs: 7.2mOhm at 16A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 48nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 2170pF at 15V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144781-AO4490L
Packaging: Bulk
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 2.8W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 16A
Rds On (Maximum) at Id, Vgs: 7.2mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 48nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2170pF at 15V

Buy Now
Singapore, Singapore
30V 16A MOSFET Transistor
278-AO4490L
30V 16A MOSFET Transistor 278-AO4490L
MOSFET N-CH 30V 16A 8SO Product overview: AO4490L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4490L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 16A 8SO Product overview: AO4490L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4490L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4490L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4490L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4490L
MOSFET N-CH 30V 16A 8SO

MOSFET N-CH 30V 16A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4490L-ND 1144781-AO4490L 278-AO4490L AO4490L
Product Name Single FETs, MOSFETs FETs - Single - AO4490L 30V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 75V 80A MOSFET Transistor - 278-AUIRF3007 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details