Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 751848-AO4485L
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Family Name: AO4485L
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 1.7W
Alternative Parts (Cross-Reference): TSM150P04LCS RLG; STS10P4LLF6; STS7P4LLF6; AO4485;
Introduction Date: May 05, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 10A
Rds On (Maximum) at Id, Vgs: 15mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 55nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3000pF at 20V
MOSFET P-CH 40V 10A 8SOIC Product overview: AO4485L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4485L can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 10A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 751848-AO4485L | 278-AO4485L | AO4485L |
| Product Name | Electronic Wholesale - AO4485L | 40V 10A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | ||
| V(BR)DSS | 40 volts | ||
| PD | 1700 milliwatts | 1700 milliwatts |