Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4485

Description
P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1551-2-ND
Single FETs, MOSFETs 785-1551-2-ND
P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1551-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1551-1-ND
Single FETs, MOSFETs 785-1551-1-ND
P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1551-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1551-6-ND
Single FETs, MOSFETs 785-1551-6-ND
P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

P-Channel 40V 10A (Ta) 1.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4485 - 078101-AO4485 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4485
078101-AO4485
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4485 078101-AO4485
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078101-AO4485 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): TPC8133,LQ(S; STS7P4LLF6; STS10P4LLF6; Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078101-AO4485
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): TPC8133,LQ(S; STS7P4LLF6; STS10P4LLF6;
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO4485
Triode/MOS Tube/Transistor >> MOSFETs AO4485
40V 10A 1.7W 15mΩ@10V,10A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

40V 10A 1.7W 15mΩ@10V,10A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4485 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4485
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4485
MOSFET P-CH 40V 10A 8SOIC

MOSFET P-CH 40V 10A 8SOIC

Supplier's Site
Single FETs, MOSFETs - AO4485 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4485
Single FETs, MOSFETs AO4485
MOSFET P-CH 40V 10A 8SOIC

MOSFET P-CH 40V 10A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1551-2-ND 078101-AO4485 AO4485 AO4485 AO4485
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4485 Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width) 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 40 volts 40 volts 40 volts
PD 1700 milliwatts 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data