Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4478L AO4478L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180377-AO4478L Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180377-AO4478L Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4478L - 180377-AO4478L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4478L
180377-AO4478L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4478L 180377-AO4478L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180377-AO4478L Categories: Discrete Semiconductor Products Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180377-AO4478L
Categories: Discrete Semiconductor Products
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
100V MOSFET Transistor - 278-AO4478L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V MOSFET Transistor
278-AO4478L
100V MOSFET Transistor 278-AO4478L
MOSFET N-CH 100V 8SOIC Product overview: AO4478L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4478L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8SOIC Product overview: AO4478L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4478L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4478L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4478L
MOSFET N-CH 100V 8SOIC

MOSFET N-CH 100V 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 180377-AO4478L 278-AO4478L AO4478L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4478L 100V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Package Type Die
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details