Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4474

Description
N-Channel 30V 13.4A (Ta) 3.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 13.4A (Ta) 3.7W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1039-2-ND
Single FETs, MOSFETs 785-1039-2-ND
N-Channel 30V 13.4A (Ta) 3.7W (Ta) Surface Mount 8-SOIC

N-Channel 30V 13.4A (Ta) 3.7W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4474 - 102763-AO4474 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4474
102763-AO4474
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4474 102763-AO4474
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 102763-AO4474 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.4A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1452pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 13.4A, 10V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 102763-AO4474
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.4A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1452pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 13.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 13.4A MOSFET Transistor
278-AO4474
30V 13.4A MOSFET Transistor 278-AO4474
MOSFET N-CH 30V 13.4A 8SOIC Product overview: AO4474 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4474 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13.4A 8SOIC Product overview: AO4474 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4474
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4474
MOSFET N-CH 30V 13.4A 8SOIC

MOSFET N-CH 30V 13.4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1039-2-ND 102763-AO4474 278-AO4474 AO4474
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4474 30V 13.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data