Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4470 AO4470

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144778-AO4470 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144778-AO4470 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4470 - 1144778-AO4470 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4470
1144778-AO4470
Hard To Find - AO4470 1144778-AO4470
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144778-AO4470 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144778-AO4470
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144778-AO4470
Product Name Hard To Find - AO4470
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details