Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4468

Description
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1038-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1038-1-ND
Single FETs, MOSFETs 785-1038-1-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1038-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1038-2-ND
Single FETs, MOSFETs 785-1038-2-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1038-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1038-6-ND
Single FETs, MOSFETs 785-1038-6-ND
N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4468 - 009754-AO4468 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4468
009754-AO4468
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4468 009754-AO4468
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009754-AO4468 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: AO4468 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 11.6A, 10V Alternative Parts (Cross-Reference): TPC8014(TE12L,M); HAT2070R-E; TPC8014(T2LIBM1); TPC8014(TE12L,Q); Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009754-AO4468
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4468
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 11.6A, 10V
Alternative Parts (Cross-Reference): TPC8014(TE12L,M); HAT2070R-E; TPC8014(T2LIBM1); TPC8014(TE12L,Q);
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 10.5A MOSFET Transistor
278-AO4468
30V 10.5A MOSFET Transistor 278-AO4468
MOSFET N-CH 30V 10.5A 8SOIC Product overview: AO4468 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4468 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10.5A 8SOIC Product overview: AO4468 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4468 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4468 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4468
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4468
MOSFET N-CH 30V 10.5A 8SOIC

MOSFET N-CH 30V 10.5A 8SOIC

Supplier's Site
Single FETs, MOSFETs - AO4468 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4468
Single FETs, MOSFETs AO4468
MOSFET N-CH 30V 10.5A 8SOIC

MOSFET N-CH 30V 10.5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1038-1-ND 009754-AO4468 278-AO4468 AO4468 AO4468
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4468 30V 10.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC Tape & Reel (TR) Surface Mount 8-SOIC (0.154", 3.90mm Width)
V(BR)DSS 30 volts 30 volts 30 volts
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data