Alpha & Omega Semiconductor, Ltd. 30V 9.4A MOSFET Transistor AO4466L

Description
MOSFET N-CH 30V 9.4A 8SOIC Product overview: AO4466L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4466L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 30V 9.4A 8SOIC Product overview: AO4466L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4466L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.4A MOSFET Transistor
278-AO4466L
30V 9.4A MOSFET Transistor 278-AO4466L
MOSFET N-CH 30V 9.4A 8SOIC Product overview: AO4466L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4466L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9.4A 8SOIC Product overview: AO4466L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4466L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180374-AO4466L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180374-AO4466L
Discrete Semiconductor Products 180374-AO4466L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180374-AO4466L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4446 Alternative Parts (Cross-Reference): TSM4416CS; TSM4416CSRL; RXH090N03TB1; TSM180N03CSRLG; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180374-AO4466L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4446
Alternative Parts (Cross-Reference): TSM4416CS; TSM4416CSRL; RXH090N03TB1; TSM180N03CSRLG;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4466L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4466L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4466L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AO4466L 180374-AO4466L AO4466L
Product Name 30V 9.4A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data