Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4449L

Description
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO4449L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4449L-ND
Single FETs, MOSFETs AO4449L-ND
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449L - 1016786-AO4449L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449L
1016786-AO4449L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449L 1016786-AO4449L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016786-AO4449L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 910pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016786-AO4449L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 910pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4449L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4449L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4449L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AO4449L-ND 1016786-AO4449L AO4449L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449L Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
55V 5.1A MOSFET Transistor - 289-AUIRF7341QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers