Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4449

Description
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1199-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1199-1-ND
Single FETs, MOSFETs 785-1199-1-ND
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1199-2-ND
Single FETs, MOSFETs 785-1199-2-ND
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1199-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1199-6-ND
Single FETs, MOSFETs 785-1199-6-ND
P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 7A MOSFET Transistor
278-AO4449
30V 7A MOSFET Transistor 278-AO4449
MOSFET P-CH 30V 7A 8SOIC Product overview: AO4449 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4449 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7A 8SOIC Product overview: AO4449 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4449 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449 - 009752-AO4449 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449
009752-AO4449
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449 009752-AO4449
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009752-AO4449 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 910pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009752-AO4449
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 910pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4449 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4449
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4449
MOSFET P-CH 30V 7A 8SOIC

MOSFET P-CH 30V 7A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1199-1-ND 278-AO4449 009752-AO4449 AO4449
Product Name Single FETs, MOSFETs 30V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4449 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC Surface Mount
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details