Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 811064-AO4448L
Packaging: Bulk
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SO
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 16mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2005pF at 40V
Current - Continuous Drain (Id) at 25°C: 10A
Vgs(th) (Maximum) at Id: 4.2V at 250μA
Maximum Vgs: ±25V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 811064-AO4448L |
| Product Name | FETs - Single - AO4448L |
| Polarity | N-Channel |