Alpha & Omega Semiconductor, Ltd. 30V 17A MOSFET Transistor AO4447AL

Description
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4447AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4447AL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4447AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4447AL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17A MOSFET Transistor
278-AO4447AL
30V 17A MOSFET Transistor 278-AO4447AL
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4447AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4447AL can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A 8SOIC Product overview: AO4447AL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4447AL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180371-AO4447AL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180371-AO4447AL
Discrete Semiconductor Products 180371-AO4447AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180371-AO4447AL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4447AL Alternative Parts (Cross-Reference): TPC8114(T2LSDI,Q); UPA2717GR-E1; UPA2717GR-E2; TPC8114; Introduction Date: September 17, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180371-AO4447AL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4447AL
Alternative Parts (Cross-Reference): TPC8114(T2LSDI,Q); UPA2717GR-E1; UPA2717GR-E2; TPC8114;
Introduction Date: September 17, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - AO4447AL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AO4447AL
Single FETs, MOSFETs AO4447AL
MOSFET P-CH 30V 17A 8SOIC

MOSFET P-CH 30V 17A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4447AL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4447AL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4447AL
MOSFET P-CH 30V 17A 8SOIC

MOSFET P-CH 30V 17A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AO4447AL 180371-AO4447AL AO4447AL AO4447AL
Product Name 30V 17A MOSFET Transistor Discrete Semiconductor Products Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data