P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4447A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4447A can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 101545-AO4447A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4447A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 5500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 17A, 10V
Alternative Parts (Cross-Reference): UPA2717GR-E2; uPA2717GR; FDS6673AZ_NL;
Introduction Date: November 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
MOSFET P-CH 30V 17A 8SOIC
MOSFET P-CH 30V 17A 8SOIC
30V 17A 3.1W 7mΩ@10V,17A 1.6V@250uA P Channel SOIC-8 MOSFETs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1198-2-ND | 278-AO4447A | 101545-AO4447A | AO4447A | AO4447A | AO4447A |
| Product Name | Single FETs, MOSFETs | 30V 17A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4447A | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SOIC | 8-SOIC (0.154", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts |