Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4444 AO4444

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016784-AO4444 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2865pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016784-AO4444 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2865pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4444 - 1016784-AO4444 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4444
1016784-AO4444
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4444 1016784-AO4444
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016784-AO4444 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.8V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2865pF @ 40V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016784-AO4444
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3.8V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2865pF @ 40V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12 mOhm @ 11A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 785-1197-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1197-2-ND
Single FETs, MOSFETs 785-1197-2-ND
N-Channel 80V 11A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 80V 11A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4444 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4444
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4444
MOSFET N-CH 80V 11A 8SOIC

MOSFET N-CH 80V 11A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1016784-AO4444 785-1197-2-ND AO4444
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4444 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 80 volts
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data