Alpha & Omega Semiconductor, Ltd. 40V 6.5A MOSFET Transistor AO4443L

Description
MOSFET P-CH 40V 6.5A 8SOIC Product overview: AO4443L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4443L can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 40V 6.5A 8SOIC Product overview: AO4443L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4443L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 6.5A MOSFET Transistor
278-AO4443L
40V 6.5A MOSFET Transistor 278-AO4443L
MOSFET P-CH 40V 6.5A 8SOIC Product overview: AO4443L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4443L can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 6.5A 8SOIC Product overview: AO4443L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4443L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4443L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4443L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4443L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AO4443L AO4443L
Product Name 40V 6.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF4905L - Rochester Electronics
Specs
Polarity P-Channel
rDS(on) 0.0200 ohms
Package Type TO-262
View Details
6 suppliers
JFET - UJ3N120035K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details