Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4441

Description
P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1196-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1196-1-ND
Single FETs, MOSFETs 785-1196-1-ND
P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1196-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1196-6-ND
Single FETs, MOSFETs 785-1196-6-ND
P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1196-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1196-2-ND
Single FETs, MOSFETs 785-1196-2-ND
P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 60V 4A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60V 4A MOSFET Transistor
278-AO4441
60V 4A MOSFET Transistor 278-AO4441
MOSFET P-CH 60V 4A 8SOIC Product overview: AO4441 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4441 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 4A 8SOIC Product overview: AO4441 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4441 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4441 - 1016782-AO4441 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4441
1016782-AO4441
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4441 1016782-AO4441
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016782-AO4441 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: AO4441 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1120pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): BSO613SPVGXT; BSO613SPV G; Si9407BDY-T1-E3; SI9407BDY-T1-GE3; Introduction Date: September 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016782-AO4441
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4441
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1120pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): BSO613SPVGXT; BSO613SPV G; Si9407BDY-T1-E3; SI9407BDY-T1-GE3;
Introduction Date: September 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AO4441
Triode/MOS Tube/Transistor >> MOSFETs AO4441
60V 4A 3.1W 100mΩ@10V,4A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

60V 4A 3.1W 100mΩ@10V,4A 3V@250uA P Channel SOIC-8 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET P-CH 60V 4A 8-SOIC - 62-AO4441 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 4A 8-SOIC
62-AO4441
MOSFET P-CH 60V 4A 8-SOIC 62-AO4441
MOSFET P-CH 60V 4A 8-SOIC

MOSFET P-CH 60V 4A 8-SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4441 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4441
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4441
MOSFET P-CH 60V 4A 8SOIC

MOSFET P-CH 60V 4A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1196-1-ND 278-AO4441 1016782-AO4441 AO4441 62-AO4441 AO4441
Product Name Single FETs, MOSFETs 60V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4441 Triode/MOS Tube/Transistor >> MOSFETs MOSFET P-CH 60V 4A 8-SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts -60 volts
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data