Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 709465-AO4435L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: P-Channel
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 5V, 20V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 10.5A
Rds On (Maximum) at Id, Vgs: 14mOhm at 11A, 20V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 24nC at 10V
Gate Source Voltage (Maximum): ±25V
Input Capacitance (Ciss) (Maximum) at Vds: 1400pF at 15V
MOSFET P-CH 30V 10.5A 8SOIC Product overview: AO4435L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4435L can be used for catalog matching and distributor lookup.
P-Channel 30V 10.5A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 30V 10.5A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 709465-AO4435L | 278-AO4435L | 785-1030-2-ND | AO4435L |
| Product Name | FETs - Single - AO4435L | 30V 10.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts |