Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4433 AO4433

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 144872-AO4433 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 20V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2200pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14 mOhm @ 11A, 20V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 144872-AO4433 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 20V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2200pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14 mOhm @ 11A, 20V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4433 - 144872-AO4433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4433
144872-AO4433
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4433 144872-AO4433
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 144872-AO4433 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 20V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 2200pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 14 mOhm @ 11A, 20V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 144872-AO4433
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 20V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 2200pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 14 mOhm @ 11A, 20V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-AO4433
30V 11A MOSFET Transistor 278-AO4433
MOSFET P-CH 30V 11A 8SOIC Product overview: AO4433 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4433 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 11A 8SOIC Product overview: AO4433 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1029-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1029-2-ND
Single FETs, MOSFETs 785-1029-2-ND
P-Channel 30V 11A (Ta) 3W (Ta) Surface Mount 8-SOIC

P-Channel 30V 11A (Ta) 3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4433
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4433
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 144872-AO4433 278-AO4433 785-1029-2-ND AO4433
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4433 30V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 3000 milliwatts 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details