Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4429 AO4429

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144767-AO4429 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144767-AO4429 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4429 - 1144767-AO4429 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4429
1144767-AO4429
Hard To Find - AO4429 1144767-AO4429
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144767-AO4429 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144767-AO4429
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144767-AO4429
Product Name Hard To Find - AO4429
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218STRL - 010510-AUIRF6218STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers