P-Channel 38V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
P-Channel 38V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
P-Channel 38V 14A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009747-AO4425
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 38V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 3800pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 10 mOhm @ 14A, 20V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
MOSFET P-CH 38V 14A 8SOIC Product overview: AO4425 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4425 can be used for catalog matching and distributor lookup.
MOSFET P-CH 38V 14A 8SOIC
MOSFET P-CH 38V 14A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1026-2-ND | 009747-AO4425 | 278-AO4425 | AO4425 | AO4425 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4425 | 38V 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel; P-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SOIC | Tape & Reel (TR) | 63 nC @ 10 V | 8-SOIC (0.154", 3.90mm Width) |
| V(BR)DSS | 38 volts | 38 volts | 38 volts | ||
| PD | 3100 milliwatts | 3100 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |