Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4423L

Description
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1751-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1751-2-ND
Single FETs, MOSFETs 785-1751-2-ND
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
30V 17A MOSFET Transistor
278-AO4423L
30V 17A MOSFET Transistor 278-AO4423L
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423L can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4423L - 009746-AO4423L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4423L
009746-AO4423L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4423L 009746-AO4423L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009746-AO4423L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: AO4423 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 20V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 17A (Ta) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3033pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 15A, 20V Alternative Parts (Cross-Reference): UPA2716GR-E1-A; TPC8107(TE12L,Q,M); TPC8118(TE12L,Q,M); UPA2716GR-E1-AT; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009746-AO4423L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4423
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 20V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 17A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3033pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 15A, 20V
Alternative Parts (Cross-Reference): UPA2716GR-E1-A; TPC8107(TE12L,Q,M); TPC8118(TE12L,Q,M); UPA2716GR-E1-AT;
Introduction Date: January 04, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4423L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4423L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4423L
MOSFET P-CH 30V 17A 8SOIC

MOSFET P-CH 30V 17A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1751-2-ND 278-AO4423L 009746-AO4423L AO4423L
Product Name Single FETs, MOSFETs 30V 17A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4423L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOIC Surface Mount
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details