Alpha & Omega Semiconductor, Ltd. 30V 17A MOSFET Transistor AO4423

Description
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17A MOSFET Transistor
278-AO4423
30V 17A MOSFET Transistor 278-AO4423
MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 17A 8SOIC Product overview: AO4423 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4423 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - AO4423 - 801572-AO4423 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AO4423
801572-AO4423
FETs - Single - AO4423 801572-AO4423
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 801572-AO4423 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Drive Voltage (Max Rds On, Min Rds On): 6V, 20V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-SOIC Power Dissipation (Maximum): 3.1W Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6.2mOhm at 15A, 20V Gate Charge (Qg) (Maximum) at Vgs: 57nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3033pF at 15V Current - Continuous Drain (Id) at 25°C: 17A Vgs(th) (Maximum) at Id: 2.6V at 250μA Maximum Vgs: ±25V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 801572-AO4423
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Drive Voltage (Max Rds On, Min Rds On): 6V, 20V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-SOIC
Power Dissipation (Maximum): 3.1W
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6.2mOhm at 15A, 20V
Gate Charge (Qg) (Maximum) at Vgs: 57nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3033pF at 15V
Current - Continuous Drain (Id) at 25°C: 17A
Vgs(th) (Maximum) at Id: 2.6V at 250μA
Maximum Vgs: ±25V

Buy Now
Single FETs, MOSFETs - 785-1288-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1288-2-ND
Single FETs, MOSFETs 785-1288-2-ND
P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 17A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4423 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4423
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4423
MOSFET P-CH 30V 17A 8SOIC

MOSFET P-CH 30V 17A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors RF Transistors
Product Number 278-AO4423 801572-AO4423 785-1288-2-ND AO4423
Product Name 30V 17A MOSFET Transistor FETs - Single - AO4423 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details