Alpha & Omega Semiconductor, Ltd. 30V 9.7A MOSFET Transistor AO4419

Description
MOSFET P-CH 30V 9.7A 8SOIC Product overview: AO4419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 9.7A 8SOIC Product overview: AO4419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 9.7A MOSFET Transistor
278-AO4419
30V 9.7A MOSFET Transistor 278-AO4419
MOSFET P-CH 30V 9.7A 8SOIC Product overview: AO4419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4419 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9.7A 8SOIC Product overview: AO4419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4419 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1024-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1024-2-ND
Single FETs, MOSFETs 785-1024-2-ND
P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1024-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1024-6-ND
Single FETs, MOSFETs 785-1024-6-ND
P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1024-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1024-1-ND
Single FETs, MOSFETs 785-1024-1-ND
P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

P-Channel 30V 9.7A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4419 - 009744-AO4419 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4419
009744-AO4419
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4419 009744-AO4419
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009744-AO4419 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Family Name: AO4419 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.7A (Ta) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 20 mOhm @ 9.7A, 10V Alternative Parts (Cross-Reference): AF4835PSL; AP4435M; MMSF3305R2; AP4835GM-HF; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009744-AO4419
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Family Name: AO4419
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.7A (Ta)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9.7A, 10V
Alternative Parts (Cross-Reference): AF4835PSL; AP4435M; MMSF3305R2; AP4835GM-HF;
Introduction Date: January 04, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4419 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4419
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4419
MOSFET P-CH 30V 9.7A 8SOIC

MOSFET P-CH 30V 9.7A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AO4419 785-1024-2-ND 009744-AO4419 AO4419
Product Name 30V 9.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4419 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers