Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4418L AO4418L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144764-AO4418L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144764-AO4418L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4418L - 1144764-AO4418L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4418L
1144764-AO4418L
Hard To Find - AO4418L 1144764-AO4418L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144764-AO4418L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144764-AO4418L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144764-AO4418L
Product Name Hard To Find - AO4418L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details