Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016777-AO4413L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 20V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 3500pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 7 mOhm @ 15A, 20V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 15A 8SO Product overview: AO4413L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4413L can be used for catalog matching and distributor lookup.
P-Channel 30V 15A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
MOSFET P-CH 30V 15A 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016777-AO4413L | 278-AO4413L | AO4413L-ND | AO4413L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4413L | 30V 15A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts |