Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4413AL AO4413AL

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144762-AO4413AL Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144762-AO4413AL Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4413AL - 1144762-AO4413AL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4413AL
1144762-AO4413AL
Hard To Find - AO4413AL 1144762-AO4413AL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144762-AO4413AL Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144762-AO4413AL
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144762-AO4413AL
Product Name Hard To Find - AO4413AL
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers