Alpha & Omega Semiconductor, Ltd. Hard To Find - AO4412L AO4412L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144760-AO4412L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144760-AO4412L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AO4412L - 1144760-AO4412L - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AO4412L
1144760-AO4412L
Hard To Find - AO4412L 1144760-AO4412L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144760-AO4412L Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144760-AO4412L
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144760-AO4412L
Product Name Hard To Find - AO4412L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers