Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4409L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180350-AO4409L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4409 Alternative Parts (Cross-Reference): RS3E180ATTB1; RRS140P03FRATB; RRH140P03TB1; RRH140P03TB; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180350-AO4409L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4409 Alternative Parts (Cross-Reference): RS3E180ATTB1; RRS140P03FRATB; RRH140P03TB1; RRH140P03TB; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180350-AO4409L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180350-AO4409L
Discrete Semiconductor Products 180350-AO4409L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180350-AO4409L Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4409 Alternative Parts (Cross-Reference): RS3E180ATTB1; RRS140P03FRATB; RRH140P03TB1; RRH140P03TB; Introduction Date: February 25, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180350-AO4409L
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4409
Alternative Parts (Cross-Reference): RS3E180ATTB1; RRS140P03FRATB; RRH140P03TB1; RRH140P03TB;
Introduction Date: February 25, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180350-AO4409L
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6788 JANTX - 1036427-2N6788 JANTX - Win Source Electronics
Specs
TJ -55 C (-67 F)
Package Type TO-3; TO-39; SOT3
View Details
CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers