Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4408

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180349-AO4408 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4408 Alternative Parts (Cross-Reference): BSO130N03MSGXT; BSO130N03MSG; AO4474; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180349-AO4408 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4408 Alternative Parts (Cross-Reference): BSO130N03MSGXT; BSO130N03MSG; AO4474; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180349-AO4408 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180349-AO4408
Discrete Semiconductor Products 180349-AO4408
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180349-AO4408 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AO4408 Alternative Parts (Cross-Reference): BSO130N03MSGXT; BSO130N03MSG; AO4474; Introduction Date: August 31, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180349-AO4408
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AO4408
Alternative Parts (Cross-Reference): BSO130N03MSGXT; BSO130N03MSG; AO4474;
Introduction Date: August 31, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 12A SOIC MOSFET Transistor
278-AO4408
30V 12A SOIC MOSFET Transistor 278-AO4408
Trans MOSFET N-CH 30V 12A 8-Pin SOIC Product overview: AO4408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4408 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 12A 8-Pin SOIC Product overview: AO4408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4408 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 180349-AO4408 278-AO4408
Product Name Discrete Semiconductor Products 30V 12A SOIC MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers